DLA - MIL-DTL-1716J
POLE, TENT, TELESCOPIC, ADJUSTABLE 5 FEET TO 9 FEET, MAGNESIUM
| Organization: | DLA |
| Publication Date: | 10 July 1997 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification covers one type and size of tubular magnesium telescopic tent pole. The pole is expandable from 5 feet to 9 feet in length according to the following adjustments:
5 feet - 0 inches
5 feet - 8 inches
6 feet - 2 inches
7 feet - 0 inches
8 feet - 3 inches
8 feet - 6 inches
9 feet - 0 inches
intended Use:
The adjustable, telescopic, magnesium, tent pole is intended to be used with the arctic ten-man tent and the hexagonal lightweight tent.
Document History