IEC 61753-087-2
Fibre optic interconnecting devices and passive components – Performance standard – Part 087-2: Non-connectorized single-mode bidirectional 1 310 nm upstream and 1 490 nm downstream WWDM devices for category C – Controlled environment
| Organization: | IEC |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007.
Annex B of this standard provides information concerning the function of the 1 310 nm upstream and 1 490 nm downstream WWDM.
Document History