IEC 61300-2-14

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2021
Status: active
Page Count: 38
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs during its operation.

Document History

IEC 61300-2-14
February 1, 2021
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
November 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
October 1, 2005
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – Optical power handling and damage threshold characterization
A description is not available for this item.
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-14: Tests - Maximum Input Power
A description is not available for this item.

References

Advertisement