IEC 61300-2-14
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-14: Tests - Maximum Input Power
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Insulating oils): | 29.040.10 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
Document History
February 1, 2021
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
November 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
October 1, 2005
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – Optical power handling and damage threshold characterization
A description is not available for this item.
IEC 61300-2-14
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-14: Tests - Maximum Input Power
A description is not available for this item.