IEC 61300-2-14
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – Optical power handling and damage threshold characterization
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
February 1, 2021
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
November 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
IEC 61300-2-14
October 1, 2005
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-14: Tests – Optical power handling and damage threshold characterization
A description is not available for this item.
March 1, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-14: Tests - Maximum Input Power
A description is not available for this item.