FORD WSK-M4D873-A2
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 10% MINERAL FILLED, PAINTABLE VIRGIN AND/OR RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 5 November 2010 |
| Status: | active |
| Page Count: | 5 |
scope:
The materials defined by this specification are 10% mineral filled, rigid thermoplastic polyolefin elastomers (TEO) injection molding compounds based on virgin material and/or recyclate.
The material may contain up to 100% recyclate, preferably from post consumer bumper parts, providing the recyclate meets the paint and the physical properties requirements including statistical process control data of the virgin material.
The materials are not UV stabilized and require painting to achieve acceptable weatherability.
Document History