GMNA - GMP.E/P.002
Thermoplastic Elastomer – Polyolefinic, Shore A64, Underhood Applications
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black and natural, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. The material can be processed by extrusion, injection or blow molding.
Material Description. Sub-paragraphs were not applicable.
Cross-Reference of Replaced Specifications. Sub-paragraphs were not applicable.
Symbol. Not applicable.
Typical Application. Typical applications include the following: seals, air ducts, CVJ boots, grommets. Continuous operating temperature range: -40 to 135°C.
Document History