UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - GMP.PVC.094

PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for mold-in-color white and light colors or other integral colored PVC. While and some light colors require added stain resistance. All versions, including added stain resistance, will be defined by their ability to meet the test requirements of this specification. They are identified by "Type" and "Grade" to distinguish the Shore Hardness and added stain resistance respectively.

Material Description. The following types, I, II, III, and grades, A or B, indicate the Shore Hardness of the material or increased Stain Resistance for White or light colors. If no type or grade is indicated on the part drawing, it shall be understood to be Type IA, 60 + 5 Shore D, stain resistant for White or light colors.

Type I 60 + 5 Shore D

Type II 50 + 5 Shore D

Type III 40 + 5 Shore D

Grade A Stain Resistant for light colors

Grade B integral colored, additional stain resistance not required to meet requirements

e.g., GMP.PVC.094 Type IIB indicates 50 + 5 Shore D, Integral colored, additional stain resistance not required to meet requirements.

Symbol. The material abbreviation according to ISO 11469 is "PVC".

Typical Application. Typical applications include the following: Body side moldings, windshield reveal moldings & roof ditch moldings.

Document History

GMP.PVC.094
January 1, 2011
PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for...
November 1, 2005
PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for...
August 1, 2004
PVC, White, Weatherable, Stain Resistant Injection Molding Compound
1 Scope This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC injection molding compound. This material is used primarily for white and light colors...
October 1, 2002
PVC, White, Weatherable, Stain Resistant Injection Molding Compound
1 Scope This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC injection molding compound. This material is used primarily for white and light colors...

References

Advertisement