UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - GMP.TEO+PA6.001

Thermoplastic Elastomer – Polyolefinic + Nylon Blend, Shore A55, Underhood and Interior Applications

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a black, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. This material has been especially formulated to be used for bonding with polyamide (Nylon 6). The material can be processed by injection molding.

Material Description. Subparagraphs were not applicable.

Cross-Reference of Replaced Specifications. Subparagraphs were not applicable.

Symbol. Not applicable.

Typical Application. Typical applications include the following: air duct cuff, soft grip handles and knobs. Continuous operating temperature range: -40 to 125 °C.

Remarks. Not recommended where exposure to fuel or oil for prolonged periods is anticipated.

Document History

GMP.TEO+PA6.001
February 1, 2011
Thermoplastic Elastomer – Polyolefinic + Nylon Blend, Shore A55, Underhood and Interior Applications
This specification covers the properties of a black, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. This...
October 1, 2001
Thermoplastic Elastomer - Polyolefinic + Nylon Blend, Shore A55, Underhood and Interior Applications
1 Scope This specification covers the properties of a black, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix....

References

Advertisement