DOD - DSCC-DWG-98022
RESISTORS, FIXED, FILM (INSULATED), 1 WATT
| Organization: | DOD |
| Publication Date: | 10 May 2018 |
| Status: | active |
| Page Count: | 5 |
scope:
This drawing describes the requirements for insulated, fixed, film, 1 watt resistors available in ±2 percent, ±5 percent, and ±10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70OC. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate... View More
Document History