ASTM International - ASTM D7858-13
Standard Test Method for Determination of Bisphenol A in Soil, Sludge and Biosolids by Pressurized Fluid Extraction and Analyzed by Liquid Chromatography/Tandem Mass Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
significance And Use:
5.1 This is a performance based method, and modifications are allowed to improve performance.
5.1.1 Due to the rapid development of newer instrumentation and column chemistries, changes to... View More
scope:
1.1 This procedure covers the determination of Bisphenol A (BPA) in soil, sludge, and biosolids. This test method is based upon solvent extraction of a soil matrix by pressurized fluid extraction (PFE). The extract is filtered and analyzed by liquid chromatography/tande
1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The Method Detection Limit2 (MDL), electrospray ionization (ESI) mode, and Reporting Range3 for BPA are listed in Table 1.
TABLE 1 Method Detection Limit and Reporting Range
| Analyte | ESI Mode | MDL (PPB) | Reporting Range (PPB) |
| Bisphenol A | Negative | 2.8 | 10-250 |
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History