ISO/IEEE 11073-10207
Health informatics — Personal health device communication — Part 10207: Domain information and service model for service-oriented point-of-care medical device communication
| Organization: | ISO |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 438 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this standard is the definition and structuring of information that is communicated in a distributed system of point-of-care medical devices and medical information technology (IT) systems in which medical data needs to be exchanged or networked point-of-care medical devices need to be controlled. The standard provides a Participant Model and Communication Model derived from the IEEE 11073™ Domain Information Model (IEEE 11073-10201™ DIM). Furthermore, it utilizes the IEEE 11073 Nomenclature (IEEE 11073-10101™) and supports other coding systems to convey the semantics of any information elements.1
The definition of network transport mechanisms is outside the scope of this standard.
1 Information on normative references can be found in Clause 2.
Document History