ASSP - ANSI Z9.2
Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
Organization: | ASSP |
Publication Date: | 1 January 2018 |
Status: | active |
Page Count: | 76 |
scope:
This standard establishes minimum requirements for the commissioning, design, specification, construction and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful airborne substances in the industrial environment.
This standard also establishes fundamental requirements for the management, operation, maintenance and testing of LEV systems to assure satisfactory performance over the life of the system.
This standard also describes basic requirements for replacing air exhausted from the space.
This standard does not cover:
• ventilation for comfort;
• air moving systems which are part of an industrial process;
• paint booths not used primarily for employee protection; or
• energy conservation except when they also impact or apply to airborne contaminant control for employee protection.
Where standard provisions are in conflict, the more stringent shall apply.