ANSI ASSP Z9.2

Fundamentals Governing the Design and Operation of Local Exhaust Systems

inactive
Buy Now
Organization: ANSI
Publication Date: 1 January 1979
Status: inactive
Page Count: 75
scope:

This standard comprises the fundamentals of good practice in industrial exhaust systems installed to prevent unhealthy or unsafe environmental conditions or to minimize nuisances.

The scope of these fundamentals is restricted to normal and typical practice. Practical circumstances, goals and objectives, and special technical problems encountered in practice cover an extremely wide range which makes complete coverage in scope impractical.

Although this standard involves the application of the laws of fluid flow, as well as other basic scientific concepts, the purpose is to apply these fundamental concepts only to the range of industrial exhaust systems as encountered in practice. Generalized fluid flow, for example, is not treated.

Document History

January 1, 2018
Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
This standard establishes minimum requirements for the commissioning, design, specification, construction and installation of fixed industrial local exhaust ventilation (LEV) systems used for the...
January 1, 2012
Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
This Standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the...
ANSI ASSP Z9.2
January 1, 1979
Fundamentals Governing the Design and Operation of Local Exhaust Systems
This standard comprises the fundamentals of good practice in industrial exhaust systems installed to prevent unhealthy or unsafe environmental conditions or to minimize nuisances. The scope of these...
January 1, 1971
Fundamentals Governing the Design and Operation of Local Exhaust Systems
This standard comprises the fundamentals of good practice in industrial exhaust systems installed to prevent unhealthy or unsafe environmental conditions or to minimize nuisances. The scope of these...

References

Advertisement