ASSP - ANSI Z9.2

Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems

active, Most Current
Buy Now
Organization: ASSP
Publication Date: 1 January 2018
Status: active
Page Count: 76
scope:

This standard establishes minimum requirements for the commissioning, design, specification, construction and installation of fixed industrial local exhaust ventilation (LEV) systems used for the reduction and prevention of employee exposure to harmful airborne substances in the industrial environment.

This standard also establishes fundamental requirements for the management, operation, maintenance and testing of LEV systems to assure satisfactory performance over the life of the system.

This standard also describes basic requirements for replacing air exhausted from the space.

This standard does not cover:

• ventilation for comfort;

• air moving systems which are part of an industrial process;

• paint booths not used primarily for employee protection; or

• energy conservation except when they also impact or apply to airborne contaminant control for employee protection.

Where standard provisions are in conflict, the more stringent shall apply.

 

Document History

ANSI Z9.2
January 1, 2018
Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
This standard establishes minimum requirements for the commissioning, design, specification, construction and installation of fixed industrial local exhaust ventilation (LEV) systems used for the...
January 1, 2012
Fundamentals Governing the Design and Operation of Local exhaust Ventilation Systems
This Standard establishes minimum requirements for the commissioning, design, specification, construction, and installation of fixed industrial local exhaust ventilation (LEV) systems used for the...
January 1, 1979
Fundamentals Governing the Design and Operation of Local Exhaust Systems
This standard comprises the fundamentals of good practice in industrial exhaust systems installed to prevent unhealthy or unsafe environmental conditions or to minimize nuisances. The scope of these...
January 1, 1971
Fundamentals Governing the Design and Operation of Local Exhaust Systems
This standard comprises the fundamentals of good practice in industrial exhaust systems installed to prevent unhealthy or unsafe environmental conditions or to minimize nuisances. The scope of these...

References

Advertisement