CEN - EN 14067-6
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
Organization: | CEN |
Publication Date: | 1 July 2018 |
Status: | inactive |
Page Count: | 146 |
ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This document gives guidelines for the cross wind assessment of railways.
This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h up to 360 km/h) and freight wagons (with a maximum train speed above 80 km/h up to 160 km/h) and track gauges from 1 435 mm to 1 668 mm inclusive. For passenger vehicles, locomotives and power cars with a maximum train speed between 250 km/h and 360 km/h, a requirement to demonstrate the cross wind stability is imposed. This document is not applicable to light rail and urban rail vehicles.