UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 2475

Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel 30CrNiMo8 (1.6580)

Air melted

Hardened and tempered

Bar for machining

De ≤ 100 mm

1 100 MPa ≤ Rm ≤ 1 300 MPa

for aerospace applications

Document History

EN 2475
August 1, 2018
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
This European Standard specifies the requirements relating to: Steel 30CrNiMo8 (1.6580) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 100 MPa ≤ Rm ≤ 1 300 MPa for aerospace...

References

Advertisement