UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 6126

Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version EN 6126:2018

active, Most Current
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 18
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size −32 for use in hydraulic and fluid systems at 220 psi, diameter D = 2 inches (D = 50,8 mm) for aerospace applications.

This is a design standard, not valid for order.

This fitting can not be used for plug in union.

Document History

DIN EN 6126
October 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version EN 6126:2018
This standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size −32 for use in hydraulic and fluid systems at 220...
February 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32, tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version FprEN 6126:2017
A description is not available for this item.

References

Advertisement