CSA ISO/IEC 15444-11
Information technology - JPEG 2000 image coding system - Wireless
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Information coding): | 35.040 |
scope:
This Recommendation | International Standard defines, in an extensible manner, syntaxes and methods for the protection against errors that may occur during the transmission of JPEG 2000 codestreams compliant with ITU-T Rec. T.800 | ISO/IEC 15444-1.
In this Recommendation | International Standard, these are referred to as Wireless JPEG 2000, "JPWL", and applications using JPWL are referred to as a "JPWL system".
JPWL specifies a set of tools consisting of additional data structures to JPEG 2000 codestreams and error protection techniques, necessary for error correction and signalling. This Recommendation | International Standard includes definitions of the semantics, and suggests how these may be used
Document History