JSA - JIS T 5410
Dentistry - extraction forceps - General requirements
| Organization: | JSA |
| Publication Date: | 25 February 2010 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This Standard specifies general material and performance requirements for metal extraction forceps used in dentistry (hereafter referred to as "extraction forceps").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9173-1:2006 Dentistry-Extraction
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History