JSA - JIS G 4303

Stainless steel bars

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 37
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies requirements for the hot-worked stainless steel bars (round bars, square bars, hexagonal bars and flat bars, hereafter generically referred to as bars).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16143-2 : 2014 Stainless steels for general purposes - Part 2 : Corrosion-resistant semi-finished products, bars, rods and sections (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 4303
March 22, 2021
Stainless steel bars
This Standard specifies requirements for the hot-worked stainless steel bars (round bars, square bars, hexagonal bars and flat bars, hereafter generically referred to as bars). NOTE The...
September 20, 2012
Stainless steel bars
This Standard specifies the hot-worked stainless steel bars (round bars, square bars, hexagonal bars and flat bars, hereafter generically referred to as "bars"). NOTE: The International Standard...
June 1, 2006
Stainless Steel Bars
A description is not available for this item.
December 20, 2005
Stainless Steel Bars
This Japanese Industrial Standard specifies the hot-finished stainless steel bars or plate shaped products formed into round bars, square bars, hexagonal bars and flat bars (round bars, square bars,...
February 20, 1998
Stainless Steel Bars
A description is not available for this item.
January 1, 1991
Stainless Steel Bars
A description is not available for this item.

References

Advertisement