JSA - JIS B 1217

Bolting for use with pipe flanges

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2018
Status: active
Page Count: 37
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Nuts): 21.060.20
scope:

This Standard specifies requirements for bolts, nuts and associated parts used for joining the pipe flanges specified in JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 (hereafter referred to as flanges).

For those bolts, nuts, and associated parts that are intended for services at temperatures below the ordinary temperature, the requirements for material, steel grade and property class are to be subject to the agreement between the manufacturer and the purchaser.

NOTE Requirements of this Standard assume the use of right-handed threads.

Document History

JIS B 1217
February 20, 2018
Bolting for use with pipe flanges
This Standard specifies requirements for bolts, nuts and associated parts used for joining the pipe flanges specified in JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 (hereafter referred to as...
January 20, 2012
Bolting for use with pipe flanges (Amendment 1)
A description is not available for this item.
March 20, 2009
Bolting for use with pipe flanges
A description is not available for this item.

References

Advertisement