DIN EN ISO 6145-5
Gas analysis - Preparation of calibration gas mixtures using dynamic volumetric methods - Part 5: Capillary calibration devices (ISO 6145-5:2009)
| Organization: | DIN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This part of ISO 6145 is one of a series of International Standards dealing with the various dynamic volumetric techniques used for the preparation of calibration gas mixtures. This part specifies a method for the continuous production of calibration gas mixtures from pure gases or gas mixtures using capillary calibration devices in single or multiple combinations (gas dividers).
Single capillary systems can be used to provide gas mixtures where the minor component is in the range of volume fractions from 10−8 to 0,5.
The relative expanded uncertainty of this technique is less than ±2 % (k = 2) relative. This application is used in industrial gas mixing panels for the production of specific gas atmospheres.
Gas dividers can be used to divide gas mixtures prepared from gases or gas mixtures into controlled proportions by volume. These devices are capable of dilutions in the range of volume fractions from 0,000 5 to 0,9 of the primary gas concentration with a relative repeatability of better than 0,5 %.
Traceability of the gas mixtures produced by a gas divider is achieved by comparison of a mixture with gas mixtures related to national or international gas standards. An example is given in Annex A.
Document History