UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 23900-6

Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2018
Status: active
Page Count: 18
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 23900 specifies a method assessing the degree of dispersion of colorants1) and/or extenders in a thermoplastic polymer.

The method is suitable for testing colorants and/or extenders in the form of concentrates or compounds in all polymers used for extrusion processes.

NOTE Defects such as gels, black specks, holes in the test film are not in the scope of this part of ISO 23900.

The film test result determined according to this method is valid only for the equipment, conditions and test polymer being used. The use of test conditions differing from those specified might give different results. The preparation methods of concentrates or compounds are not specified in this part of ISO 23900. The results obtained for individual colorants and/or extenders are therefore comparable only when the same conditions of preparation for concentrates or compounds and a comparable detection system are used.

Document History

DIN EN ISO 23900-6
November 1, 2018
Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015)
This part of ISO 23900 specifies a method assessing the degree of dispersion of colorants1) and/or extenders in a thermoplastic polymer. The method is suitable for testing colorants and/or extenders...
July 1, 2017
Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015); German and English version prEN ISO 23900-6:2017
A description is not available for this item.

References

Advertisement