DIN EN 16603-31-02
Space engineering - Two-phase heat transport equipment; English version EN 16603-31-02:2018
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This standard defines qualification and acceptance requirements for two-phase heat transportation equipment (TPHTE), for use in spacecraft thermal control.
This standard is applicable to qualification and acceptance activities of new hardware.
However, acceptance requirements of this Standard can be used for existing hardware, which has been qualified previously to other requirements than listed herein.
Requirements for mechanical pump driven loops (MPDL) are not included in the present version of this Standard.
This standard also includes definitions and part of the requirements of ECSS-EST- 32-02 applicable to TPHTE qualification and acceptance.
This standard may be tailored for the specific characteristics and constraints of a space project in conformance with ECSS-S-ST-00.
Document History