DLA - DSCC-VID-V62/04602 REV F
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 25 October 2018 |
| Status: | active |
| Page Count: | 14 |
scope:
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, -40°C to +85°C for device type 02, and -55°C to +125°C for device type 03.
Document History
DSCC-VID-V62/04602 REV F
October 25, 2018
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
February 14, 2012
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
November 1, 2006
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C for...
November 8, 2005
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3-V ABT 16-bit bus transceiver with 3-state outputs microcircuit, with an operating temperature range of −40°C to +125°C for...
August 24, 2004
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 8, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 17, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 3.3-V 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.