GMNA - GMP.E/P.152
Polyolefin Alloy – 2500 MPa Flexural Modulus
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 2 |
scope:
Material Description. This specification covers the properties of a 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Symbols. The material abbreviation according to ISO 11469 is >E/P<
Typical Applications. Typical applications include the following: painted grilles.
Document History