ISO 294-2
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies a four-cavity mould, the type С ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm × 10 mm × 3 mm (the type CW11 test specimen in ISO 20753).
Document History
ISO 294-2
December 1, 2018
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
This document specifies a four-cavity mould, the type С ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm × 10 mm × 3 mm (the type CW11 test specimen in ISO 20753).
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
This part of IS0 294 specifies a four-cavity mould, the type C IS0 mould, for the injection moulding of small tensile bars measuring > 60 mm x 1 O mm x 3 mm (the type 4 test specimen in IS0...
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
A description is not available for this item.