UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60793-2-50 REDLINE

Optical fibres – Part 2-50: Product specifications – Sectional specification for class B single-mode fibres

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2018
Status: active
Page Count: 128
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is applicable to optical fibre categories B-652, B-653, B-654, B-655, B-656 and B-657. A map illustrating the connection of IEC designations to ITU-T designations is shown in Table 1. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables.

Three types of requirements apply to these fibres:

• general requirements, as defined in IEC 60793-2;

• specific requirements common to the class B single-mode fibres covered in this document and which are given in Clause 5;

• particular requirements applicable to individual fibre categories or specific applications, which are defined in Annexes A to F.

For some fibre categories (shown in the relevant family specifications), there are subcategories that are distinguished on the basis of difference in transmission attribute specifications. The designations for these sub-categories are documented in the individual family specifications.

Table 1 shows a map from the IEC designations to the ITU-T recommendations. The table also provides the normative annex in this document that contains the detailed specification as well as the name used to describe this fibre type in IEC 60793-2-50:2015. The ITU-T recommendations as well as the IEC categories/sub-categories within each recommendation are given. In some cases, as for Recommendation G.652, a given IEC designation maps to multiple categories in the ITU-T because the ITU-T categories are distinguished by cabled fibre attribute (PMDQ) performance which are not distinguished in the IEC fibre specifications.

Document History

IEC 60793-2-50 REDLINE
December 1, 2018
Optical fibres – Part 2-50: Product specifications – Sectional specification for class B single-mode fibres
This part of IEC 60793 is applicable to optical fibre categories B-652, B-653, B-654, B-655, B-656 and B-657. A map illustrating the connection of IEC designations to ITU-T designations is shown in...

References

Advertisement