IEC 60793-1-30
Optical fibres – Part 1-30: Measurement methods and test procedures – Fibre proof test
| Organization: | IEC |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The tensile load is applied for as short a time as possible, yet sufficiently long to ensure the glass experiences the proof stress, typically much less than one second.
This method is applicable to types A1, A2, A3 and B optical fibres.
The object of this standard is to establish uniform requirements for the mechanical characteristic fibre proof test.
Document History