IEC 60793-2-30
Optical fibres – Part 2-30: Product specifications – Sectional specification for category A3 multimode fibres
| Organization: | IEC |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d, A3e, A3f and A3g. These fibres are used or can be incorporated in different information transmission equipment, other applications employing similar light transmitting techniques as well as fibre optic cables.
Three types of requirements apply to these fibres:
- general requirements, as defined in IEC 60793-2; s
- pecific requirements common to the category A3 multimode fibres covered in this standard and which are given in Clause 3;
- particular requirements applicable to the individual sub-categories or specific applications (e.g. automotive or industrial applications), which are defined in the normative subcategory annexes.
Document History