IEC 60793-2-30
IEC 60793-2-30 Edition 2.0 2007-08 Optical fibres – Part 2-30: Product specifications – Sectional specification for category A3 multimode fibres
| Organization: | IEC |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793-2 is applicable to optical fibre types A3a, A3b, A3c, and A3d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 1 km).
Three types of requirements apply to these fibres:
- general requirements, as defined in IEC 60793-2;
- specific requirements common to the category A3 multimodal fibres covered in this standard and which are given in Clause 3;
- particular requirements applicable to individual fibre types or specific applications (e.g. automotive or industrial applications), which are defined in the normative family specification annexes.
Document History