IEC 60793-2-30
Optical Fibres - Part 2-30: Product Specifications - Sectional Specification for Category A3 Multmode Fibres
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
June 1, 2015
Optical fibres – Part 2-30: Product specifications – Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d, A3e, A3f and A3g. These fibres are used or can be incorporated in different information transmission equipment, other...
October 1, 2012
Optical fibres – Part 2-30: Product specifications – Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d and A3e. These fibres are used or can be incorporated in different information transmission equipments, other applications...
August 1, 2007
IEC 60793-2-30 Edition 2.0 2007-08 Optical fibres – Part 2-30: Product specifications – Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to optical fibre types A3a, A3b, A3c, and A3d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables...
IEC 60793-2-30
January 1, 2002
Optical Fibres - Part 2-30: Product Specifications - Sectional Specification for Category A3 Multmode Fibres
A description is not available for this item.