IEC 60793-1-50

Optical fibres – Part 1-50: Measurement methods and test procedures – Damp heat (steady state) tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2014
Status: active
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to determine the suitability of optical fibre sub-category A1a to A1d multimode fibres and class B and C single-mode fibres to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high humidity at constant temperature over a given period. This procedure is conducted in accordance with IEC 60068-2-78, Test Cab.

NOTE The applicability of this test to other fibre categories is under study.

Document History

IEC 60793-1-50
September 1, 2014
Optical fibres – Part 1-50: Measurement methods and test procedures – Damp heat (steady state) tests
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre...
July 1, 2001
Optical Fibres - Part 1-50: Measurement Methods and Test Procedures - Damp Heat (Steady State)
Scope and object This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of...

References

Advertisement