IEC 60793-1-50
Optical Fibres - Part 1-50: Measurement Methods and Test Procedures - Damp Heat (Steady State)
| Organization: | IEC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Scope and object
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.
The purpose of this standard is to determine the suitability of optical fibre (types A1a to A1d and B1 to B4) to withstand the environmental condition of high humidity and high temperature which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high humidity at constant temperature over a given period.
NOTE The applicability of this test to other fibre types is under study.
Document History