UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 2593

Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 December 2002
Status: active
Page Count: 53
scope:

This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where ITU-T Recommendation V.36 or Recommendation X.21bis together with Recommendation V.10 and V.11 are applicable.

NOTE 1 An interoperation between interfaces designed according to electrical characteristics specified in ITU-T Recommendation V.36 and those specified in ITU-T Recommendation V.11 is, at least to a limited degree, possible. This can be achieved, for example, by using a passive adaptor which joins the interface connectors in accordance with ISO/IEC 2593 and ISO 4902, or ISO 4903, respectively.

This International Standard specifies the dimensions of the connector housing and gives recommendations for the type of locking device (jack-screw system) and connector shielding.

Document History

December 1, 2002
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
This International Standard specifies the 34- pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...
CSA ISO/IEC 2593
December 1, 2002
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...
March 1, 2002
Information Technology - Telecommunications and Information Exchange Between Systems - 34-Pole DTE/DCE Interface Connector Mateability Dimensions and Contact Number Assignments
This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...

References

Advertisement