DIN EN 2894
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C; German and English version EN 2894:2018
Organization: | DIN |
Publication Date: | 1 January 2019 |
Status: | active |
Page Count: | 20 |
ICS Code (Nuts): | 49.030.30 |
scope:
This European standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated.
Classification: 1 550 MPa1) / 315 °C2).
1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.