DIN EN 2894

Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1550 MPa (at ambient temperature) / 315 °C; German and English version FprEN 2894:2018

inactive
Organization: DIN
Publication Date: 1 May 2018
Status: inactive
Page Count: 20
ICS Code (Nuts): 49.030.30

Document History

January 1, 2019
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C; German and English version EN 2894:2018
This European standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa1)...
DIN EN 2894
May 1, 2018
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1550 MPa (at ambient temperature) / 315 °C; German and English version FprEN 2894:2018
A description is not available for this item.
August 1, 1995
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated; classification: 1550 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement