DIN EN 2894

Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C; German and English version EN 2894:2018

active, Most Current
Organization: DIN
Publication Date: 1 January 2019
Status: active
Page Count: 20
ICS Code (Nuts): 49.030.30
scope:

This European standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated.

Classification: 1 550 MPa1) / 315 °C2).

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

 

Document History

DIN EN 2894
January 1, 2019
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C; German and English version EN 2894:2018
This European standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa1)...
May 1, 2018
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1550 MPa (at ambient temperature) / 315 °C; German and English version FprEN 2894:2018
A description is not available for this item.
August 1, 1995
Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated; classification: 1550 MPa (at ambient temperature)/315 °C
A description is not available for this item.

References

Advertisement