UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 17703

Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 12
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.

Document History

DIN EN ISO 17703
December 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003)
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the...
April 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003); German and English version prEN ISO 17703:2018
A description is not available for this item.

References

Advertisement