DIN EN ISO 17703

Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003); German and English version prEN ISO 17703:2018

inactive
Organization: DIN
Publication Date: 1 April 2018
Status: inactive
Page Count: 21
ICS Code (Footwear): 61.060

Document History

December 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003)
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the...
DIN EN ISO 17703
April 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003); German and English version prEN ISO 17703:2018
A description is not available for this item.
Advertisement