DIN EN ISO 17703
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Footwear): | 61.060 |
scope:
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.
Document History
DIN EN ISO 17703
December 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003)
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the...
April 1, 2018
Footwear - Test methods for uppers - High temperature behaviour (ISO 17703:2003); German and English version prEN ISO 17703:2018
A description is not available for this item.