CEI EN IEC 62386-333
Digital addressable lighting interface Part 333: Particular requirements for control devices - Manual configuration (feature type 33)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts).
This document is applicable to IEC 62386-103:2014 and IEC 62386-103:2014/AMD1:
NOTE Requirements for testing individual products during production are not included.
Document History
CEI EN IEC 62386-333
October 1, 2018
Digital addressable lighting interface Part 333: Particular requirements for control devices - Manual configuration (feature type 33)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts).
This document is...