IEC 62386-101

Digital addressable lighting interface – Part 101: General requirements – System components

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2018
Status: active
Page Count: 312
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment which is IEC 61347 (all parts), with the addition of DC supplies

NOTE Tests in this standard are type tests. Requirements for testing individual bus units during production are not included.

Document History

November 1, 2022
Digital addressable lighting interface – Part 101: General requirements – System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. The control methods, algorithms and data exchange methods...
IEC 62386-101
May 1, 2018
Digital addressable lighting interface – Part 101: General requirements – System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment which is IEC 61347 (all parts), with the addition of DC...
May 1, 2018
AMENDMENT 1 Digital addressable lighting interface – Part 101: General requirements – System components
A description is not available for this item.
November 1, 2014
Digital addressable lighting interface - Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with...
June 1, 2009
Digital addressable lighting interface – Part 101: General requirements – System
This International Standard specifies a protocol for control by digital signals of electronic lighting equipment used on a.c. or d.c. supplies.

References

Advertisement