IEC 62386-102
Digital addressable lighting interface - Part 102: General requirements - Control gear
| Organization: | IEC |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 766 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.
Document History