IEC 62386-102

Digital addressable lighting interface – Part 102: General requirements – Control gear

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2009
Status: inactive
Page Count: 284
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

Document History

November 1, 2022
Digital addressable lighting interface – Part 102: General requirements – Control gear
This part of IEC 62386 is applicable to control gear for control by digital signals of electronic lighting equipment.
September 1, 2018
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts),...
September 1, 2018
AMENDMENT 1 Digital addressable lighting interface – Part 102: General requirements – Control gear
A description is not available for this item.
November 1, 2014
Digital addressable lighting interface - Part 102: General requirements - Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
IEC 62386-102
June 1, 2009
Digital addressable lighting interface – Part 102: General requirements – Control gear
This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies. NOTE Tests in this standard are...

References

Advertisement