IEC 62386-201

Digital addressable lighting interface - Part 201: Particular requirements for control gear - Fluorescent lamps (device type 0)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: active
Page Count: 14
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347.

This document is applicable to control gear associated with fluorescent lamps.

NOTE Tests in this standard are type tests. Requirements for testing individual bus units during production are not included.

Document History

IEC 62386-201
May 1, 2015
Digital addressable lighting interface - Part 201: Particular requirements for control gear - Fluorescent lamps (device type 0)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347....
June 1, 2009
Digital addressable lighting interface – Part 201: Particular requirements for control gear – Fluorescent lamps (device type 0)
This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with fluorescent lamps.

References

Advertisement