CENELEC - EN IEC 62386-224

Digital addressable lighting interface - Part 224: Particular requirements for control gear - Non-replaceable light source (device type 23)

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2018
Status: active
Page Count: 18
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

This document is only applicable to IEC 62386-102:2014 and IEC 62386-102:2014/AMD1 - control gear with non-replaceable light source.

NOTE Requirements for testing individual products during production are not included.

Document History

EN IEC 62386-224
June 1, 2018
Digital addressable lighting interface - Part 224: Particular requirements for control gear - Non-replaceable light source (device type 23)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...

References

Advertisement