UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA C521

Plastic Ball Valves

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 24 October 2018
Status: active
Page Count: 24
scope:

This standard describes plastic ball valves for water supply service. This standard covers threaded, union, fusion, or compression ended double- and single-seated nonmetallic ball valves for pressures 100 psi (689 kPa) and higher in sizes from ½-in. through 2-in. (13-mm through 50-mm) diameter for use in potable water systems with temperatures greater than 32°F (0°C) and less than 125°F (52°C).

Installation. The performance of products depends on proper installation. The purchaser must follow instructions supplied by or available from the manufacturer. If these instructions are not available, acceptable installation practices should be followed.

Purpose

The purpose of this standard is to define the minimum requirements for water supply service plastic ball valves, including materials, design, testing, and shipping

Document History

AWWA C521
October 24, 2018
Plastic Ball Valves
This standard describes plastic ball valves for water supply service. This standard covers threaded, union, fusion, or compression ended double- and single-seated nonmetallic ball valves for...

References

Advertisement