DIN EN ISO 20783-1
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.
Document History
DIN EN ISO 20783-1
April 1, 2011
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2011)
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of...
May 1, 2004
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2003)
A description is not available for this item.